Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001115-FDBS09H04A_F0
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 5.5 V to 38 V
Rds On (Typ): 5.5 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001115-FDBS09H04A_F085A |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - FDBS09H04A_F085A |
| Polarity | N-Channel |