onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDBL9403L-F085

Description
Win Source Part Number: 1058732-FDBL9403L-F0 85 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 53.3A (Tc) Rds On (Max) @ Id, Vgs: 0.72mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.5W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: 8-HPSOF Gate Charge (Qg) (Max) @ Vgs: 203 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDBL9403L-F085OSTR,F DBL9403L-F085OSCT,28 32-FDBL9403L-F085TR, FDBL9403L-F085OSDKR Base Product Number: FDBL9403 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1058732-FDBL9403L-F0 85 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 53.3A (Tc) Rds On (Max) @ Id, Vgs: 0.72mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.5W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: 8-HPSOF Gate Charge (Qg) (Max) @ Vgs: 203 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDBL9403L-F085OSTR,F DBL9403L-F085OSCT,28 32-FDBL9403L-F085TR, FDBL9403L-F085OSDKR Base Product Number: FDBL9403 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058732-FDBL9403L-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058732-FDBL9403L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058732-FDBL9403L-F085
Win Source Part Number: 1058732-FDBL9403L-F0 85 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 53.3A (Tc) Rds On (Max) @ Id, Vgs: 0.72mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.5W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: 8-HPSOF Gate Charge (Qg) (Max) @ Vgs: 203 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDBL9403L-F085OSTR,F DBL9403L-F085OSCT,28 32-FDBL9403L-F085TR, FDBL9403L-F085OSDKR Base Product Number: FDBL9403 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1058732-FDBL9403L-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 53.3A (Tc)
Rds On (Max) @ Id, Vgs: 0.72mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.5W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 203 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDBL9403L-F085OSTR,FDBL9403L-F085OSCT,2832-FDBL9403L-F085TR,FDBL9403L-F085OSDKR
Base Product Number: FDBL9403
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single FETs, MOSFETs - FDBL9403L-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL9403L-F085OSTR-ND
Single FETs, MOSFETs FDBL9403L-F085OSTR-ND
N-Channel 40V 53.3A (Tc) 3.5W (Tc) Surface Mount 8-HPSOF

N-Channel 40V 53.3A (Tc) 3.5W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 240 A MOSFET Transistor
278-FDBL9403L-F085
N-Channel 40 V 240 A MOSFET Transistor 278-FDBL9403L-F085
N-Channel Logic Level PowerTrench® MOSFET, 40 V, 240 A, 0.72 mΩ Single Logic Level N‐Channel Power MOSFET, 2000-REEL Product overview: FDBL9403L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 240 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 240 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL9403L-F085 can be used for catalog matching and distributor lookup.

N-Channel Logic Level PowerTrench® MOSFET, 40 V, 240 A, 0.72 mΩ Single Logic Level N‐Channel Power MOSFET, 2000-REEL Product overview: FDBL9403L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 240 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 240 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL9403L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL9403L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL9403L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL9403L-F085
MOSFET N-CH 40V 53.3A 8HPSOF

MOSFET N-CH 40V 53.3A 8HPSOF

Supplier's Site
Mosfet, N-Ch, 40V, 240A, 357.1W; Transistor Polarity Onsemi - 84AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 240A, 357.1W; Transistor Polarity Onsemi
84AC6666
Mosfet, N-Ch, 40V, 240A, 357.1W; Transistor Polarity Onsemi 84AC6666
MOSFET, N-CH, 40V, 240A, 357.1W; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 240A, 357.1W; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NMOS TOLL 40V LL 0. 72 MOH

MOSFET NMOS TOLL 40V LL 0. 72 MOH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1058732-FDBL9403L-F085 FDBL9403L-F085OSTR-ND 278-FDBL9403L-F085 FDBL9403L-F085 84AC6666 FDBL9403L-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 40 V 240 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 240A, 357.1W; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel
PD 3500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type SOT3 8-PowerSFN 8-PowerSFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
40V 22A MOSFET Transistor - 278-AUIRF7736M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details