N-Channel 40V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Manufacturer: onsemi
Win Source Part Number: 1324699-FDBL9403-F08
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 0.9mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 357W (Tj)
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerSFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL9403-F085CT,FDBL
Base Product Number: FDBL9403
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFETs TO-leadless, PT8, 40V Product overview: FDBL9403-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL9403-F085 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 240A 8HPSOF
MOSFET N-CH 40V 240A 8HPSOF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDBL9403-F085TR-ND | 1324699-FDBL9403-F085 | 2088-FDBL9403-F085 | FDBL9403-F085 | FDBL9403-F085 | FDBL9403-F085 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 40V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | SOT3; 8-PowerSFN | Reel | 8-PowerSFN | 12000 pF @ 25 V | |
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 357000 milliwatts | 357 milliwatts | 357000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |