N-Channel 40V 300A (Tc) 429W (Tc) Surface Mount 8-HPSOF
MOSFET, N-CH, 40V, 300A, 175DEG C, 429W; Transistor Polarity:N Channel; Continuous Drain Current Id:300A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; PowerRoHS Compliant: Yes
MOSFET NMOS LL TOLL 40V 0. 55 MOH
MOSFET N-CH 40V 300A 8HPSOF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDBL9401L-F085OSTR-ND | 84AC6665 | FDBL9401L-F085 | FDBL9401L-F085 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 300A, 175Deg C, 429W; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | 8-PowerSFN | TO-3 | 8-PowerSFN | |
| Transistor Grade / Operating Range | Automotive |