onsemi Automotive 40V 300A MOSFET Transistor FDBL9401_F085

Description
MOSFET N-CH 40V 300A PSOF8 / Trans MOSFET N-CH 40V 300A Automotive 9-Pin(8+Tab) H-PSOF T/R Product overview: FDBL9401_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 300A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDBL9401_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 300A PSOF8 / Trans MOSFET N-CH 40V 300A Automotive 9-Pin(8+Tab) H-PSOF T/R Product overview: FDBL9401_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 300A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDBL9401_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 300A MOSFET Transistor
285-FDBL9401_F085
Automotive 40V 300A MOSFET Transistor 285-FDBL9401_F085
MOSFET N-CH 40V 300A PSOF8 / Trans MOSFET N-CH 40V 300A Automotive 9-Pin(8+Tab) H-PSOF T/R Product overview: FDBL9401_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 300A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDBL9401_F085 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 300A PSOF8 / Trans MOSFET N-CH 40V 300A Automotive 9-Pin(8+Tab) H-PSOF T/R Product overview: FDBL9401_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 300A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDBL9401_F085 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL9401_F085 - 774462-FDBL9401_F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL9401_F085
774462-FDBL9401_F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL9401_F085 774462-FDBL9401_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774462-FDBL9401_F085 Series: Automotive, AEC-Q101, PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerSFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Family Name: FDBL9401 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 8-PSOF Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 296nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 15900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 429W (Tj) Rds On (Maximum) @ Id, Vgs: 0.65 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): STO626N4F7AG; IPLU300N04S4R8XTMA1; IPLU300N04S4-R8; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774462-FDBL9401_F085
Series: Automotive, AEC-Q101, PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerSFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Family Name: FDBL9401
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 8-PSOF
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 296nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 15900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 429W (Tj)
Rds On (Maximum) @ Id, Vgs: 0.65 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): STO626N4F7AG; IPLU300N04S4R8XTMA1; IPLU300N04S4-R8;
Introduction Date: May 05, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDBL9401_F085 774462-FDBL9401_F085
Product Name Automotive 40V 300A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL9401_F085
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data