N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
MOSFET TO-leadless, PT8,40V 300A, 0.76mOhm
MOSFET N-CH 40V 300A 8HPSOF
MOSFET, AEC-Q101, NCH, 300A, 40V, H-PSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:300A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 300A 8HPSOF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDBL9401-F085TR-ND | FDBL9401-F085 | FDBL9401-F085 | 07AH3887 | FDBL9401-F085 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, Nch, 300A, 40V, H-Psof; Transistor Polarity Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerSFN | 15900 pF @ 25 V | TO-3 | 8-PowerSFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IDSS | 300000 milliamps | 300000 milliamps |