N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
N-Channel PowerTrench® MOSFET, 60V, 240A, 1.5mΩ, TO-LL 8L, 2000-REEL Product overview: FDBL86563-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL86563-F085 can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, NCH, 240A, 60V, H-PSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; PowerRoHS Compliant: Yes
MOSFET N-CH 60V 240A 8HPSOF
MOSFET 60V 240A TO-LL N-Chnl PowerTrench
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDBL86563-F085DKR-ND | 278-FDBL86563-F085 | 07AH3886 | FDBL86563-F085 | FDBL86563-F085 |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 240A MOSFET Transistor | Mosfet, Aec-Q101, Nch, 240A, 60V, H-Psof; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| Package Type | 8-PowerSFN | TO-3 | 8-PowerSFN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | -55 C (-67 F) |