MOSFETs N-Channel Power Trench MOSFET Product overview: FDBL86366-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL86366-F085 can be used for catalog matching and distributor lookup.
N-Channel 80V 220A (Tc) 300W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 220A (Tc) 300W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 220A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Manufacturer: ON Semiconductor
Win Source Part Number: 871604-FDBL86366-F08
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 220A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL86366
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL86366_F085CT, FDBL86366_F085CT-ND,
MOSFET, AEC-Q101, NCH, 220A, 80V, H-PSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:220A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-Channel Power Trench MOSFET
MOSFET N-CH 80V 220A 8HPSOF
MOSFET N-CH 80V 220A 8HPSOF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDBL86366-F085 | FDBL86366-F085TR-ND | 871604-FDBL86366-F085 | 07AH3885 | FDBL86366-F085 | FDBL86366-F085 | FDBL86366-F085 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86366-F085 | Mosfet, Aec-Q101, Nch, 220A, 80V, H-Psof; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 300 milliwatts | 300000 milliwatts | |||||
| Package Type | Reel | 8-PowerSFN | SOT3; 8-HPSOF | TO-3 | 8-PowerSFN | 8-PowerSFN | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |