N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
MOSFETs N-Channel Power Trench MOSFET Product overview: FDBL86363-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL86363-F085 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1058731-FDBL86363-F0
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 357W (Tj)
Package / Case: 8-PowerSFN
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 169 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDBL0150N80; FDBL86361-F085; FDBL0210N80; IPB180N08S402ATMA1; IRLS3036TRLPBF; AUIRFS3006-7PFDBL863
Fake Threat In the Open Market: 57 pct.
HTSUS: 0000.00.0000
Mfr: Fairchild Semiconductor
Other Names: 2156-FDBL86363-F085,
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, AEC-Q101, NCH, 240A, 80V, H-PSOF; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 80V 240A 8HPSOF
MOSFET N-CH 80V 240A 8HPSOF
MOSFET N-CH 80V 240A 8HPSOF
MOSFET N-Channel Power Trench MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDBL86363-F085DKR-ND | 2088-FDBL86363-F085 | 1058731-FDBL86363-F085 | 07AH3884 | FDBL86363-F085 | FDBL86363-F085 | FDBL86363-F085 |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, Aec-Q101, Nch, 240A, 80V, H-Psof; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerSFN | Reel | SOT3 | TO-3 | 8-PowerSFN | 8-PowerSFN | |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 357 milliwatts | 357000 milliwatts | 357000 milliwatts |