onsemi Single FETs, MOSFETs FDBL86063

Description
MOSFET N-CH 100V 240A 8HPSOF
Request a Quote Datasheet
Description
MOSFET N-CH 100V 240A 8HPSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDBL86063CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDBL86063CT-ND
Single FETs, MOSFETs 488-FDBL86063CT-ND
MOSFET N-CH 100V 240A 8HPSOF

MOSFET N-CH 100V 240A 8HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDBL86063DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDBL86063DKR-ND
Single FETs, MOSFETs 488-FDBL86063DKR-ND
MOSFET N-CH 100V 240A 8HPSOF

MOSFET N-CH 100V 240A 8HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDBL86063TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDBL86063TR-ND
Single FETs, MOSFETs 488-FDBL86063TR-ND
N-Channel 100V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 100V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86063 - 871598-FDBL86063 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86063
871598-FDBL86063
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86063 871598-FDBL86063
Manufacturer: ON Semiconductor Win Source Part Number: 871598-FDBL86063 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: FDBL86063 Categories: Discrete Semiconductor Products Case / Package: 8-HPSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871598-FDBL86063
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL86063
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
100V 240A MOSFET Transistor
278-FDBL86063
100V 240A MOSFET Transistor 278-FDBL86063
MOSFET N-CH 100V 240A 8HPSOF Product overview: FDBL86063 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL86063 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 240A 8HPSOF Product overview: FDBL86063 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL86063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL86063 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL86063
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL86063
MOSFET N-CH 100V 240A 8HPSOF

MOSFET N-CH 100V 240A 8HPSOF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-FDBL86063CT-ND 871598-FDBL86063 278-FDBL86063 FDBL86063
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86063 100V 240A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerSFN SOT3; 8-HPSOF Tape & Reel (TR) 8-PowerSFN
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

30V 160A MOSFET Transistor - 278-AUIRF2903ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 231000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers