N-Channel 80V 220A (Tc) 300W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 220A (Tc) 300W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 220A (Tc) 300W (Tc) Surface Mount 8-HPSOF
Manufacturer: ON Semiconductor
Win Source Part Number: 871596-FDBL0330N80
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 220A (Tc) 300W (Tc) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL0330
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0330N80DKR, FDBL0330N80CT, FDBL0330N80TR
MOSFETs TO-leadless MV7 80V Product overview: FDBL0330N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0330N80 can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 220A 8HPSOF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDBL0330N80CT-ND | 871596-FDBL0330N80 | 2088-FDBL0330N80 | FDBL0330N80 | FDBL0330N80 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0330N80 | 80V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 8-PowerSFN | SOT3; 8-HPSOF | Reel | 8-PowerSFN | |
| TJ | -55 to 175 C (-67 to 347 F) |