onsemi MOSFET Transistor FDBL0210N80

Description
MOSFETs Code D IMR Product overview: FDBL0210N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0210N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs Code D IMR Product overview: FDBL0210N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0210N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FDBL0210N80
MOSFET Transistor 2088-FDBL0210N80
MOSFETs Code D IMR Product overview: FDBL0210N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0210N80 can be used for catalog matching and distributor lookup.

MOSFETs Code D IMR Product overview: FDBL0210N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0210N80 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDBL0210N80TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0210N80TR-ND
Single FETs, MOSFETs FDBL0210N80TR-ND
N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0210N80DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0210N80DKR-ND
Single FETs, MOSFETs FDBL0210N80DKR-ND
N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0210N80CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0210N80CT-ND
Single FETs, MOSFETs FDBL0210N80CT-ND
N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 80V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324731-FDBL0210N80 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324731-FDBL0210N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324731-FDBL0210N80
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324731-FDBL0210N80 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Rds On (Max) @ Id, Vgs: 2mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 357W (Tj) Supplier Device Package: 8-HPSOF Gate Charge (Qg) (Max) @ Vgs: 169 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerSFN Fake Threat In the Open Market: 68 HTSUS: 0000.00.0000 Other Part Number: 2156-FDBL0210N80,ONS FSCFDBL0210N80 Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324731-FDBL0210N80
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 357W (Tj)
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 169 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerSFN
Fake Threat In the Open Market: 68
HTSUS: 0000.00.0000
Other Part Number: 2156-FDBL0210N80,ONSFSCFDBL0210N80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET Code D IMR

MOSFET Code D IMR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL0210N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL0210N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL0210N80
MOSFET N-CH 80V 240A 8HPSOF

MOSFET N-CH 80V 240A 8HPSOF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDBL0210N80 FDBL0210N80TR-ND 1324731-FDBL0210N80 FDBL0210N80 FDBL0210N80
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 357 milliwatts
Package Type Reel 8-PowerSFN SOT3; 8-PowerSFN 8-PowerSFN
Unlock Full Specs
to access all available technical data