Manufacturer: onsemi
Win Source Part Number: 1323930-FDBL0200N100
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 429W (Tc)
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 133 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9760 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerSFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0200N100OSCT,FDB
Base Product Number: FDBL0200
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFETs 100 V N-Channel PowerTrench MOSFET Product overview: FDBL0200N100 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0200N100 can be used for catalog matching and distributor lookup.
N-Channel 100V 300A (Tc) 429W (Tc) Surface Mount 8-HPSOF
N-Channel 100V 300A (Tc) 429W (Tc) Surface Mount 8-HPSOF
N-Channel 100V 300A (Tc) 429W (Tc) Surface Mount 8-HPSOF
MOSFET, N-CH, 100V, 300A, 175DEG C, 429W ROHS COMPLIANT: YES
MOSFET N-CH 100V 300A 8HPSOF
MOSFET N-CH 100V 300A 8HPSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1323930-FDBL0200N100 | 2088-FDBL0200N100 | FDBL0200N100OSCT-ND | 54AH6234 | FDBL0200N100 | FDBL0200N100 | FDBL0200N100 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 100 V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 300A, 175Deg C, 429W Rohs Compliant Onsemi | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 429000 milliwatts | 429 milliwatts | 429000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; 8-PowerSFN | Reel | 8-PowerSFN | TO-3 | 8-PowerSFN | 8-PowerSFN | |
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |