onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0150N60 FDBL0150N60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871595-FDBL0150N60 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: FDBL0150 Categories: Discrete Semiconductor Products Case / Package: 8-HPSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDBL0150N60DKR, FDBL0150N60CT, FDBL0150N60TR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871595-FDBL0150N60 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: FDBL0150 Categories: Discrete Semiconductor Products Case / Package: 8-HPSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDBL0150N60DKR, FDBL0150N60CT, FDBL0150N60TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0150N60 - 871595-FDBL0150N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0150N60
871595-FDBL0150N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0150N60 871595-FDBL0150N60
Manufacturer: ON Semiconductor Win Source Part Number: 871595-FDBL0150N60 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: FDBL0150 Categories: Discrete Semiconductor Products Case / Package: 8-HPSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDBL0150N60DKR, FDBL0150N60CT, FDBL0150N60TR

Manufacturer: ON Semiconductor
Win Source Part Number: 871595-FDBL0150N60
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL0150
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0150N60DKR, FDBL0150N60CT, FDBL0150N60TR

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-FDBL0150N60
N-Channel MOSFET Transistor 278-FDBL0150N60
FDBL0150N60 - N-CHANNEL POWERTRE Product overview: FDBL0150N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL0150N60 can be used for catalog matching and distributor lookup.

FDBL0150N60 - N-CHANNEL POWERTRE Product overview: FDBL0150N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDBL0150N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDBL0150N60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0150N60DKR-ND
Single FETs, MOSFETs FDBL0150N60DKR-ND
N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0150N60CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0150N60CT-ND
Single FETs, MOSFETs FDBL0150N60CT-ND
N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0150N60TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0150N60TR-ND
Single FETs, MOSFETs FDBL0150N60TR-ND
N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

N-Channel 60V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Update code D

MOSFET Update code D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL0150N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL0150N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL0150N60
MOSFET N-CH 60V 240A 8HPSOF

MOSFET N-CH 60V 240A 8HPSOF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 871595-FDBL0150N60 278-FDBL0150N60 FDBL0150N60DKR-ND FDBL0150N60 FDBL0150N60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0150N60 N-Channel MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-HPSOF Bulk 8-PowerSFN 8-PowerSFN
Unlock Full Specs
to access all available technical data