N-Channel 40V 240A (Tc) 300W (Tj) Surface Mount 8-HPSOF
N-Channel 40V 240A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Manufacturer: ON Semiconductor
Win Source Part Number: 871594-FDBL0120N40
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 240A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL0120
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0120N40TR, FDBL0120N40CT, FDBL0120N40DKR
MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0120N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0120N40 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 240A 8HPSOF
MOSFET N-CH 40V 240A 8HPSOF
MOSFET N-CH 40V 240A 8HPSOF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDBL0120N40TR-ND | 871594-FDBL0120N40 | 2088-FDBL0120N40 | FDBL0120N40 | FDBL0120N40 | FDBL0120N40 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0120N40 | N-Channel 40 V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | SOT3; 8-HPSOF | Reel | 8-PowerSFN | 8-PowerSFN | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 300 milliwatts | 300000 milliwatts |