MOSFETs 60 V N-Channel PowerTrench MOSFET Product overview: FDBL0110N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0110N60 can be used for catalog matching and distributor lookup.
N-Channel 60V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
N-Channel 60V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
N-Channel 60V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer: ON Semiconductor
Win Source Part Number: 871593-FDBL0110N60
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL0110
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0110N60CT, FDBL0110N60TR, FDBL0110N60DKR
FDBL0110N60 - N-CHANNEL POWERTRE
MOSFET, N-CH, 60V, 300A, 175DEG C, 429W ROHS COMPLIANT: YES
MOSFET N-CH 60V 300A 8HPSOF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDBL0110N60 | FDBL0110N60CT-ND | 871593-FDBL0110N60 | FDBL0110N60 | 54AH6233 | FDBL0110N60 |
| Product Name | N-Channel 60 V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0110N60 | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 300A, 175Deg C, 429W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 429 milliwatts | 429000 milliwatts | ||||
| Package Type | Reel | 8-PowerSFN | SOT3; 8-HPSOF | 8-PowerSFN | TO-3 | 8-PowerSFN |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |