onsemi N-Channel 40 V MOSFET Transistor FDBL0065N40

Description
MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0065N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0065N40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0065N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0065N40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
2088-FDBL0065N40
N-Channel 40 V MOSFET Transistor 2088-FDBL0065N40
MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0065N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0065N40 can be used for catalog matching and distributor lookup.

MOSFETs 40 V N-Channel PowerTrench MOSFET Product overview: FDBL0065N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDBL0065N40 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0065N40 - 871592-FDBL0065N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0065N40
871592-FDBL0065N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0065N40 871592-FDBL0065N40
Manufacturer: ON Semiconductor Win Source Part Number: 871592-FDBL0065N40 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: FDBL0065 Categories: Discrete Semiconductor Products Case / Package: 8-HPSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDBL0065N40TR, FDBL0065N40CT, FDBL0065N40DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871592-FDBL0065N40
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDBL0065
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDBL0065N40TR, FDBL0065N40CT, FDBL0065N40DKR

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0065N40CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0065N40CT-ND
Single FETs, MOSFETs FDBL0065N40CT-ND
N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0065N40TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0065N40TR-ND
Single FETs, MOSFETs FDBL0065N40TR-ND
N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0065N40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDBL0065N40DKR-ND
Single FETs, MOSFETs FDBL0065N40DKR-ND
N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

N-Channel 40V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 40V 0.65 MOHM TOLL

MOSFET FET 40V 0.65 MOHM TOLL

Buy Now Datasheet
Single FETs, MOSFETs - FDBL0065N40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDBL0065N40
Single FETs, MOSFETs FDBL0065N40
MOSFET N-CH 40V 300A 8HPSOF

MOSFET N-CH 40V 300A 8HPSOF

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDBL0065N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDBL0065N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDBL0065N40
MOSFET N-CH 40V 300A 8HPSOF

MOSFET N-CH 40V 300A 8HPSOF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDBL0065N40 871592-FDBL0065N40 FDBL0065N40CT-ND FDBL0065N40 FDBL0065N40 FDBL0065N40
Product Name N-Channel 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL0065N40 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts 429000 milliwatts
Package Type Reel SOT3; 8-HPSOF 8-PowerSFN 8-PowerSFN 8-PowerSFN
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data