onsemi 40V 80A MOSFET Transistor FDB9409-F085

Description
MOSFETs 40V 80A N-Chnl Power Trench MOSFET Product overview: FDB9409-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB9409-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40V 80A N-Chnl Power Trench MOSFET Product overview: FDB9409-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB9409-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 80A MOSFET Transistor
2088-FDB9409-F085
40V 80A MOSFET Transistor 2088-FDB9409-F085
MOSFETs 40V 80A N-Chnl Power Trench MOSFET Product overview: FDB9409-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB9409-F085 can be used for catalog matching and distributor lookup.

MOSFETs 40V 80A N-Chnl Power Trench MOSFET Product overview: FDB9409-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB9409-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB9409-F085 - 918985-FDB9409-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB9409-F085
918985-FDB9409-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB9409-F085 918985-FDB9409-F085
Manufacturer: ON Semiconductor Win Source Part Number: 918985-FDB9409-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 94W (Tj) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: FDB9409 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB9409_F085CT, FDB9409-F085TR, FDB9409_F085DKR, FDB9409_F085TR, FDB9409-F085CT, FDB9409_F085CT-ND, FDB9409_F085TR-ND, FDB9409_F085, FDB9409-F085DKR, FDB9409_F085DKR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 918985-FDB9409-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 80A (Tc) 94W (Tj) Surface Mount D²PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: FDB9409
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB9409_F085CT, FDB9409-F085TR, FDB9409_F085DKR, FDB9409_F085TR, FDB9409-F085CT, FDB9409_F085CT-ND, FDB9409_F085TR-ND, FDB9409_F085, FDB9409-F085DKR, FDB9409_F085DKR-ND

Buy Now Datasheet
Single FETs, MOSFETs - FDB9409-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB9409-F085TR-ND
Single FETs, MOSFETs FDB9409-F085TR-ND
N-Channel 40V 80A (Tc) 94W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 40V 80A (Tc) 94W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 80A N-Chnl Power Trench MOSFET

MOSFET 40V 80A N-Chnl Power Trench MOSFET

Buy Now Datasheet
MOSFET 40V 80A N-Chnl Power Trench MOSFET - 598-FDB9409-F085 - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V 80A N-Chnl Power Trench MOSFET
598-FDB9409-F085
MOSFET 40V 80A N-Chnl Power Trench MOSFET 598-FDB9409-F085
MOSFET 40V 80A N-Chnl Power Trench MOSFET

MOSFET 40V 80A N-Chnl Power Trench MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB9409-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB9409-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB9409-F085
MOSFET N-CH 40V 80A D2PAK

MOSFET N-CH 40V 80A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDB9409-F085 918985-FDB9409-F085 FDB9409-F085TR-ND FDB9409-F085 598-FDB9409-F085 FDB9409-F085
Product Name 40V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB9409-F085 Single FETs, MOSFETs MOSFET MOSFET 40V 80A N-Chnl Power Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 94 milliwatts 94000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data