onsemi Single FETs, MOSFETs FDB9403-F085

Description
N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB9403-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB9403-F085CT-ND
Single FETs, MOSFETs FDB9403-F085CT-ND
N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB9403-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB9403-F085TR-ND
Single FETs, MOSFETs FDB9403-F085TR-ND
N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 40V 110A (Tc) 333W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB9403-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB9403-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB9403-F085
MOSFET N-CH 40V 110A TO263AB

MOSFET N-CH 40V 110A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 110A 1.2mOhm N PowerTrench MOSFET

MOSFET 40V 110A 1.2mOhm N PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB9403-F085CT-ND FDB9403-F085 FDB9403-F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details