Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001113-FDB8880
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Family Name: FDB8880
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1240pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.6 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPB22N03S4L15XT; IPB22N03S4L15ATMA1; IPB22N03S4L-15; IPB147N03LGATMA1;
Introduction Date: February 07, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 30V 11A (Ta), 54A (Tc) 55W (Tc) Surface Mount D²PAK (TO-263)
30V 54A 11.6mR N-Channel MOSFET, TO-263, Tape & Reel Product overview: FDB8880 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8880 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11A/54A TO263AB
MOSFET N-CH 30V 11A/54A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001113-FDB8880 | FDB8880TR-ND | 278-FDB8880 | FDB8880 | FDB8880 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8880 | Single FETs, MOSFETs | N-Channel 30V 54A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 55000 milliwatts | 55000 milliwatts | 55000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |