Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001112-FDB8870
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 160A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 132nC @ 10V
Max Input Capacitance: 5200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 30V 23A (Ta), 160A (Tc) 160W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs 30V N-Channel PowerTrench Product overview: FDB8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB8870 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 23A/160A TO263AB
Trans MOSFET N-CH 30V 23A 3-Pin(2+Tab) D2PAK T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001112-FDB8870 | FDB8870FSTR-ND | 2088-FDB8870 | FDB8870 | FDB8870 | 598-FDB8870 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8870 | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Trans MOSFET N-CH 30V 23A 3-Pin(2+Tab) D2PAK T/R |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 160000 milliwatts | 160 milliwatts | 160000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |