onsemi Single FETs, MOSFETs FDB8860-F085

Description
N-Channel 30V 80A (Tc) 254W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 254W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB8860-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB8860-F085TR-ND
Single FETs, MOSFETs FDB8860-F085TR-ND
N-Channel 30V 80A (Tc) 254W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 80A (Tc) 254W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFET 30V N-Ch PowerTrench - 598-FDB8860-F085 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V N-Ch PowerTrench
598-FDB8860-F085
MOSFET 30V N-Ch PowerTrench 598-FDB8860-F085
MOSFET 30V N-Ch PowerTrench

MOSFET 30V N-Ch PowerTrench

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB8860-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB8860-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB8860-F085
MOSFET N-CH 30V 80A TO263AB

MOSFET N-CH 30V 80A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDB8860-F085TR-ND 598-FDB8860-F085 FDB8860-F085
Product Name Single FETs, MOSFETs MOSFET 30V N-Ch PowerTrench Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details