onsemi Single FETs, MOSFETs FDB86566-F085

Description
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB86566-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86566-F085CT-ND
Single FETs, MOSFETs FDB86566-F085CT-ND
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB86566-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86566-F085TR-ND
Single FETs, MOSFETs FDB86566-F085TR-ND
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDB86566-F085
N-Channel 60V MOSFET Transistor 2088-FDB86566-F085
MOSFETs 60V N-channel LL PowerTrench MOSFET Product overview: FDB86566-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86566-F085 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-channel LL PowerTrench MOSFET Product overview: FDB86566-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86566-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86566-F085 - 918984-FDB86566-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86566-F085
918984-FDB86566-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86566-F085 918984-FDB86566-F085
Manufacturer: ON Semiconductor Win Source Part Number: 918984-FDB86566-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 110A (Tc) 176W (Tj) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: FDB86566 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB86566_F085DKR, FDB86566-F085CT, FDB86566_F085DKR-ND, FDB86566-F085TR, FDB86566_F085, FDB86566_F085CT, FDB86566-F085DKR, FDB86566_F085TR-ND, FDB86566_F085TR, FDB86566_F085CT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 918984-FDB86566-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 110A (Tc) 176W (Tj) Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB86566
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB86566_F085DKR, FDB86566-F085CT, FDB86566_F085DKR-ND, FDB86566-F085TR, FDB86566_F085, FDB86566_F085CT, FDB86566-F085DKR, FDB86566_F085TR-ND, FDB86566_F085TR, FDB86566_F085CT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-channel LL PowerTrench MOSFET

MOSFET 60V N-channel LL PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB86566-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB86566-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB86566-F085
MOSFET N-CH 60V 110A D2PAK

MOSFET N-CH 60V 110A D2PAK

Supplier's Site
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W Rohs Compliant Onsemi - 54AH8618 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W Rohs Compliant Onsemi
54AH8618
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W Rohs Compliant Onsemi 54AH8618
MOSFET, N-CH, 60V, 110A, 175DEG C, 176W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 110A, 175DEG C, 176W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB86566-F085CT-ND 2088-FDB86566-F085 918984-FDB86566-F085 FDB86566-F085 FDB86566-F085 54AH8618
Product Name Single FETs, MOSFETs N-Channel 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86566-F085 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel SOT3; D2PAK Surface Mount TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data