Manufacturer: ON Semiconductor
Win Source Part Number: 871588-FDB86563-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 110A (Tc) 333W (Tc) Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB86563
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB86563-F085CT, FDB86563-F085DKR, FDB86563-F085TR, FDB86563_F085DKR-ND,
MOSFETs 60V, 110A, 1.6mO, D2PAK
N-Channel PowerTrench Product overview: FDB86563-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 110A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86563-F085 can be used for catalog matching and distributor lookup.
N-Channel 60V 110A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 60V 110A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 60V 110A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 60V 110A D2PAK
MOSFET NMOS D2PAK 60V 1.8 MOHM
MOSFET N-CH 60V 110A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871588-FDB86563-F085 | 2088-FDB86563-F085 | FDB86563-F085CT-ND | FDB86563-F085 | FDB86563-F085 | FDB86563-F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86563-F085 | N-Channel 60V 110A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; D2PAK | Reel | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263 (D2PAK) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 333 milliwatts | 333000 milliwatts |