MOSFETs N-Channel Power Trench MOSFET Product overview: FDB86360-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86360-F085 can be used for catalog matching and distributor lookup.
N-Channel 80V 110A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 80V 110A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-Channel Power Trench MOSFET
MOSFET N-CH 80V 110A D2PAK
MOSFET N-CH 80V 110A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDB86360-F085 | FDB86360-F085TR-ND | FDB86360-F085 | FDB86360-F085 | FDB86360-F085 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 333 milliwatts | 333000 milliwatts | |||
| Package Type | Reel | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | 10V | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |