onsemi Single FETs, MOSFETs FDB86135

Description
N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB86135CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86135CT-ND
Single FETs, MOSFETs FDB86135CT-ND
N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB86135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86135DKR-ND
Single FETs, MOSFETs FDB86135DKR-ND
N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB86135TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB86135TR-ND
Single FETs, MOSFETs FDB86135TR-ND
N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 75A (Tc) 2.4W (Ta), 227W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86135 - 1037989-FDB86135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86135
1037989-FDB86135
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86135 1037989-FDB86135
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037989-FDB86135 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 116nC @ 10V Max Input Capacitance: 7295pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037989-FDB86135
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 227W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 116nC @ 10V
Max Input Capacitance: 7295pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDB86135
MOSFET Transistor 2088-FDB86135
MOSFETs PWM PFC COMBO Product overview: FDB86135 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86135 can be used for catalog matching and distributor lookup.

MOSFETs PWM PFC COMBO Product overview: FDB86135 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB86135 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB86135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB86135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB86135
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDB86135
MOSFET FDB86135
MOSFET PWM PFC COMBO

MOSFET PWM PFC COMBO

Buy Now Datasheet
Single FETs, MOSFETs - FDB86135 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB86135
Single FETs, MOSFETs FDB86135
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB86135CT-ND 1037989-FDB86135 2088-FDB86135 FDB86135 FDB86135 FDB86135
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB86135 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts
PD 2400 to 227000 milliwatts 227 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data