N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs 40V N-Channel PowerTrench MOSFET Product overview: FDB8447L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB8447L can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001108-FDB8447L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 2620pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): AOB4184; STB80NF04T4; FDB8447L; BUK768R1-40E,118;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 800
MOSFET 40V N-Channel PowerTrench MOSFET
N CHANNEL MOSFET, 40V, 50A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
N CHANNEL MOSFET, 40V, 50A TO-263AB, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.1W RoHS Compliant: Yes
MOSFET N-CH 40V 15A/50A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDB8447LCT-ND | 2088-FDB8447L | 001108-FDB8447L | FDB8447L | 67P3454 | 52M3148 | FDB8447L |
| Product Name | Single FETs, MOSFETs | N-Channel 40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8447L | MOSFET | N Channel Mosfet, 40V, 50A To-263Ab; Channel Type Onsemi | N Channel Mosfet, 40V, 50A To-263Ab, Full Reel; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | TO-263; SOT3; D2PAK (TO-263AB) | TO-3; TO-263 | TO-3; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0580 kS | ||||||
| PD | 60 milliwatts | 3100 to 60000 milliwatts | 3100 milliwatts |