onsemi N-Channel SMD 40V 80A MOSFET Transistor FDB8441

Description
N-Channel MOSFET 40V 80A 2.5mR TO-263 SMD Product overview: FDB8441 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8441 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 40V 80A 2.5mR TO-263 SMD Product overview: FDB8441 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8441 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 40V 80A MOSFET Transistor
278-FDB8441
N-Channel SMD 40V 80A MOSFET Transistor 278-FDB8441
N-Channel MOSFET 40V 80A 2.5mR TO-263 SMD Product overview: FDB8441 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8441 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 40V 80A 2.5mR TO-263 SMD Product overview: FDB8441 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8441 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8441 - 001105-FDB8441 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8441
001105-FDB8441
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8441 001105-FDB8441
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001105-FDB8441 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 28A (Ta), 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 280nC @ 10V Max Input Capacitance: 15000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001105-FDB8441
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 28A (Ta), 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 280nC @ 10V
Max Input Capacitance: 15000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB8441TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB8441TR-ND
Single FETs, MOSFETs FDB8441TR-ND
N-Channel 40V 28A (Ta), 120A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 28A (Ta), 120A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB8441CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB8441CT-ND
Single FETs, MOSFETs FDB8441CT-ND
N-Channel 40V 28A (Ta), 120A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 40V 28A (Ta), 120A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDB8441
MOSFET FDB8441
MOSFET 40V N-Channel PowerTrench MOSFET

MOSFET 40V N-Channel PowerTrench MOSFET

Buy Now Datasheet
N Channel Mosfet, 40V, 28A To-263Ab; Channel Type Onsemi - 76M7874 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 28A To-263Ab; Channel Type Onsemi
76M7874
N Channel Mosfet, 40V, 28A To-263Ab; Channel Type Onsemi 76M7874
N CHANNEL MOSFET, 40V, 28A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.8V; Gate Source Threshold Voltage Max:20V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 28A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.8V; Gate Source Threshold Voltage Max:20V RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R - 598-FDB8441 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R
598-FDB8441
Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R 598-FDB8441
Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB8441 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB8441
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB8441
MOSFET N-CH 40V 28A/120A TO263AB

MOSFET N-CH 40V 28A/120A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDB8441 001105-FDB8441 FDB8441TR-ND FDB8441 76M7874 598-FDB8441 FDB8441
Product Name N-Channel SMD 40V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB8441 Single FETs, MOSFETs MOSFET N Channel Mosfet, 40V, 28A To-263Ab; Channel Type Onsemi Trans MOSFET N-CH 40V 80A 3-Pin(2+Tab) D2PAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 40 volts 40 volts
Package Type TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details