onsemi Single FETs, MOSFETs FDB8132_F085

Description
N-Channel 30V 80A (Tc) 341W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 341W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB8132_F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB8132_F085TR-ND
Single FETs, MOSFETs FDB8132_F085TR-ND
N-Channel 30V 80A (Tc) 341W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 80A (Tc) 341W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058728-FDB8132_F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058728-FDB8132_F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058728-FDB8132_F085
Win Source Part Number: 1058728-FDB8132_F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 341W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 350 nC @ 13 V Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDB8132_F085TR,FDB81 32_F085DKR,FDB8132_F 085CT Base Product Number: FDB813 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1058728-FDB8132_F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 341W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 350 nC @ 13 V
Input Capacitance (Ciss) (Max) @ Vds: 14100 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDB8132_F085TR,FDB8132_F085DKR,FDB8132_F085CT
Base Product Number: FDB813
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-FDB8132_F085
30V 80A MOSFET Transistor 278-FDB8132_F085
Trans MOSFET N-CH 30V 80A 3-Pin(2+Tab) D2PAK T/R Product overview: FDB8132_F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8132_F085 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 80A 3-Pin(2+Tab) D2PAK T/R Product overview: FDB8132_F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB8132_F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB8132_F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB8132_F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB8132_F085
MOSFET N-CH 30V 80A D2PAK

MOSFET N-CH 30V 80A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDB8132_F085TR-ND 1058728-FDB8132_F085 278-FDB8132_F085 FDB8132_F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data