onsemi Single FETs, MOSFETs FDB44N25TM

Description
N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB44N25TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB44N25TMTR-ND
Single FETs, MOSFETs FDB44N25TMTR-ND
N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB44N25TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB44N25TMDKR-ND
Single FETs, MOSFETs FDB44N25TMDKR-ND
N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB44N25TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB44N25TMCT-ND
Single FETs, MOSFETs FDB44N25TMCT-ND
N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 44A (Tc) 307W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB44N25TM - 001098-FDB44N25TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB44N25TM
001098-FDB44N25TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB44N25TM 001098-FDB44N25TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001098-FDB44N25TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 307W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 2870pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 69 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Lighting Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001098-FDB44N25TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 307W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 2870pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 69 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Lighting
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 7598989 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598989
MOSFETs 7598989
MOSFET N-Channel 250V 44A UniFET D2PAK

MOSFET N-Channel 250V 44A UniFET D2PAK

Supplier's Site
MOSFETs - 7598989P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598989P
MOSFETs 7598989P
MOSFET N-Channel 250V 44A UniFET D2PAK

MOSFET N-Channel 250V 44A UniFET D2PAK

Supplier's Site
MOSFETs - 1661674 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661674
MOSFETs 1661674
MOSFET N-Channel 250V 44A UniFET D2PAK

MOSFET N-Channel 250V 44A UniFET D2PAK

Supplier's Site
Singapore, Singapore
250V MOSFET Transistor
2088-FDB44N25TM
250V MOSFET Transistor 2088-FDB44N25TM
MOSFETs 250V N-Ch MOSFET Product overview: FDB44N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB44N25TM can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Ch MOSFET Product overview: FDB44N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB44N25TM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V N-Ch MOSFET

MOSFET 250V N-Ch MOSFET

Buy Now Datasheet
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi - 67P3451 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi
67P3451
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi 67P3451
N CHANNEL MOSFET, 250V, 44A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 44A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 5 V Rohs Compliant Onsemi - 31Y1339 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 5 V Rohs Compliant Onsemi
31Y1339
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 5 V Rohs Compliant Onsemi 31Y1339
MOSFET Transistor, N Channel, 44 A, 250 V, 0.058 ohm, 10 V, 5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 44 A, 250 V, 0.058 ohm, 10 V, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi - 04M9082 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi
04M9082
N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi 04M9082
N CHANNEL MOSFET, 250V, 44A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 44A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB44N25TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB44N25TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB44N25TM
MOSFET N-CH 250V 44A D2PAK

MOSFET N-CH 250V 44A D2PAK

Supplier's Site
Single FETs, MOSFETs - FDB44N25TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB44N25TM
Single FETs, MOSFETs FDB44N25TM
MOSFET N-CH 250V 44A D2PAK

MOSFET N-CH 250V 44A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB44N25TMTR-ND 001098-FDB44N25TM 7598989 7598989P 2088-FDB44N25TM FDB44N25TM 67P3451 31Y1339 FDB44N25TM FDB44N25TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB44N25TM MOSFETs MOSFETs 250V MOSFET Transistor MOSFET N Channel Mosfet, 250V, 44A, D2-Pak; Channel Type Onsemi Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 5 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; D2pak (to-263) TO-263; TO-263 Reel TO-3 TO-3 Surface Mount TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 250 volts 250 volts
PD 307000 milliwatts 307 milliwatts 307000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data