Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774458-FDB42AN15A0_F
Series: Automotive, AEC-Q101, PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Family Name: FDB42AN15A0
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 36nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2040pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 42 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IRFS5615PBF; IRFS4615TRLPBF; IRFS5615TRLPBF; IRFS4615PBF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774458-FDB42AN15A0_F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB42AN15A0_F085 |
| PD | 150000 milliwatts |