onsemi Single FETs, MOSFETs FDB38N30U

Description
N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB38N30UCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB38N30UCT-ND
Single FETs, MOSFETs FDB38N30UCT-ND
N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB38N30UTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB38N30UTR-ND
Single FETs, MOSFETs FDB38N30UTR-ND
N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB38N30UDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB38N30UDKR-ND
Single FETs, MOSFETs FDB38N30UDKR-ND
N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 38A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 300V 38A 120mohm MOSFET Transistor
2088-FDB38N30U
N-Channel 300V 38A 120mohm MOSFET Transistor 2088-FDB38N30U
MOSFETs Power MOSFET, N-Channel, UniFETTM, Ultra FRFETTM, 300V, 38A, 120mohm, D2PAK Product overview: FDB38N30U from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 38A, 120mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 38A, 120mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB38N30U can be used for catalog matching and distributor lookup.

MOSFETs Power MOSFET, N-Channel, UniFETTM, Ultra FRFETTM, 300V, 38A, 120mohm, D2PAK Product overview: FDB38N30U from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 38A, 120mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 38A, 120mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB38N30U can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 1868142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868142
Bipolar Transistors 1868142
ON Semiconductor, FDB38N30U

ON Semiconductor, FDB38N30U

Supplier's Site
Bipolar Transistors - 1868142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868142P
Bipolar Transistors 1868142P
ON Semiconductor, FDB38N30U

ON Semiconductor, FDB38N30U

Supplier's Site
Bipolar Transistors - 1867379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867379
Bipolar Transistors 1867379
ON Semiconductor, FDB38N30U

ON Semiconductor, FDB38N30U

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB38N30U - 1037973-FDB38N30U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB38N30U
1037973-FDB38N30U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB38N30U 1037973-FDB38N30U
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037973-FDB38N30U Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 73nC @ 10V Max Input Capacitance: 3340pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 120 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037973-FDB38N30U
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 313W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 3340pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 120 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB38N30U - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB38N30U
Single FETs, MOSFETs FDB38N30U
MOSFET N CH 300V 38A D2PAK

MOSFET N CH 300V 38A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB38N30U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB38N30U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB38N30U
MOSFET N CH 300V 38A D2PAK

MOSFET N CH 300V 38A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET UF 300V 120MOHM U DPAK

MOSFET UF 300V 120MOHM U DPAK

Buy Now Datasheet
Mosfet, N-Ch, 38A, 300V, To-263; Transistor Polarity Onsemi - 07AH3892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 38A, 300V, To-263; Transistor Polarity Onsemi
07AH3892
Mosfet, N-Ch, 38A, 300V, To-263; Transistor Polarity Onsemi 07AH3892
MOSFET, N-CH, 38A, 300V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 38A, 300V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB38N30UCT-ND 2088-FDB38N30U 1868142 1868142P 1037973-FDB38N30U FDB38N30U FDB38N30U FDB38N30U 07AH3892
Product Name Single FETs, MOSFETs N-Channel 300V 38A 120mohm MOSFET Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB38N30U Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 38A, 300V, To-263; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel D2pak TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Surface Mount TO-3; TO-263; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
Transconductance 0.0300 kS
PD 313 milliwatts 313000 milliwatts 313000 milliwatts
Unlock Full Specs
to access all available technical data