MOSFETs N-Channel PowerTrench Product overview: FDB3652 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB3652 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001095-FDB3652
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 61A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 2880pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 61A, 10V
Alternative Parts (Cross-Reference): AOB412L; SUM60N10-17; FDB3652; FDB3652_Q;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 100V 9A (Ta), 61A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 9A (Ta), 61A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 9A (Ta), 61A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 100V 9A/61A D2PAK
MOSFET N-CH 100V 9A/61A D2PAK
N CHANNEL MOSFET, 100V, 61A, TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:61A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDB3652 | 001095-FDB3652 | FDB3652CT-ND | FDB3652 | FDB3652 | 28H9662 | FDB3652 |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB3652 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 100V, 61A, To-263Ab; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 150 milliwatts | 150000 milliwatts | 150000 milliwatts | ||||
| Package Type | Reel | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3; TO-263 | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |