onsemi 250V MOSFET Transistor FDB33N25TM

Description
MOSFETs 250V N-Ch MOSFET Product overview: FDB33N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB33N25TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 250V N-Ch MOSFET Product overview: FDB33N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB33N25TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V MOSFET Transistor
2088-FDB33N25TM
250V MOSFET Transistor 2088-FDB33N25TM
MOSFETs 250V N-Ch MOSFET Product overview: FDB33N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB33N25TM can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Ch MOSFET Product overview: FDB33N25TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB33N25TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB33N25TM - 1037969-FDB33N25TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB33N25TM
1037969-FDB33N25TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB33N25TM 1037969-FDB33N25TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037969-FDB33N25TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 235W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2135pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 94 mOhm @ 16.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037969-FDB33N25TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 235W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2135pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 94 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 7598973P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7598973P
MOSFETs 7598973P
MOSFET N-Channel 250V 33A UniFET D2PAK

MOSFET N-Channel 250V 33A UniFET D2PAK

Supplier's Site
MOSFETs - 1662437 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662437
MOSFETs 1662437
MOSFET N-Channel 250V 33A UniFET D2PAK

MOSFET N-Channel 250V 33A UniFET D2PAK

Supplier's Site
Single FETs, MOSFETs - FDB33N25TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB33N25TMCT-ND
Single FETs, MOSFETs FDB33N25TMCT-ND
N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB33N25TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB33N25TMDKR-ND
Single FETs, MOSFETs FDB33N25TMDKR-ND
N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB33N25TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB33N25TMTR-ND
Single FETs, MOSFETs FDB33N25TMTR-ND
N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 33A (Tc) 235W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB33N25TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB33N25TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB33N25TM
MOSFET N-CH 250V 33A D2PAK

MOSFET N-CH 250V 33A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V N-Ch MOSFET

MOSFET 250V N-Ch MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 33 A, 250 V, 0.077 Ohm, 10 V, 3 V Rohs Compliant Onsemi - 95W3149 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 33 A, 250 V, 0.077 Ohm, 10 V, 3 V Rohs Compliant Onsemi
95W3149
Mosfet Transistor, N Channel, 33 A, 250 V, 0.077 Ohm, 10 V, 3 V Rohs Compliant Onsemi 95W3149
MOSFET Transistor, N Channel, 33 A, 250 V, 0.077 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 33 A, 250 V, 0.077 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3; Transistor Polarity Onsemi - 84W8845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3; Transistor Polarity Onsemi
84W8845
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3; Transistor Polarity Onsemi 84W8845
MOSFET, N CHANNEL, 250V, 0.077OHM, 33A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 0.077OHM, 33A, TO-263-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3, Full Reel; Transistor Polarity Onsemi - 04M9081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3, Full Reel; Transistor Polarity Onsemi
04M9081
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3, Full Reel; Transistor Polarity Onsemi 04M9081
MOSFET, N CHANNEL, 250V, 0.077OHM, 33A, TO-263-3, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 0.077OHM, 33A, TO-263-3, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDB33N25TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB33N25TM
Single FETs, MOSFETs FDB33N25TM
POWER FIELD-EFFECT TRANSISTOR, 3

POWER FIELD-EFFECT TRANSISTOR, 3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB33N25TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB33N25TM
Single FETs, MOSFETs FDB33N25TM
MOSFET N-CH 250V 33A D2PAK

MOSFET N-CH 250V 33A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB33N25TM 1037969-FDB33N25TM 7598973P 1662437 FDB33N25TMCT-ND FDB33N25TM FDB33N25TM 95W3149 84W8845 FDB33N25TM
Product Name 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB33N25TM MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 33 A, 250 V, 0.077 Ohm, 10 V, 3 V Rohs Compliant Onsemi Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 235 milliwatts 235000 milliwatts 235000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data