Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001091-FDB2710
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 101nC @ 10V
Max Input Capacitance: 7280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 42.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFETs 250V N-Channel PowerTrench MOSFET Product overview: FDB2710 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB2710 can be used for catalog matching and distributor lookup.
N-Channel 250V 50A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 250V 50A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 250V 50A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 250V 50A D2PAK
MOSFET N-CH 250V 50A D2PAK
N CHANNEL MOSFET, 250V, 50A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
N CHANNEL MOSFET, 250V, 50A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes
MOSFET 250V N-Channel PowerTrench MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001091-FDB2710 | 2088-FDB2710 | 7598961 | 7598961P | FDB2710DKR-ND | FDB2710 | FDB2710 | 67P3449 | FDB2710 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2710 | N-Channel 250V MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 250V, 50A, D2-Pak; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 250 volts | 250 volts | |||||||
| PD | 260000 milliwatts | 260 milliwatts | 260000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | Reel | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 10V | TO-3 |