N-Channel 200V 62A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 62A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 62A (Tc) 260W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001090-FDB2614
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 99nC @ 10V
Max Input Capacitance: 7230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 27 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MOSFETs 200V N-Channel PowerTrench MOSFET Product overview: FDB2614 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB2614 can be used for catalog matching and distributor lookup.
MOSFET 200V N-Channel PowerTrench MOSFET
MOSFET N-CH 200V 62A D2PAK
MOSFET N-CH 200V 62A D2PAK
N CHANNEL MOSFET, 200V, 62A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:62A; On Resistance Rds(on):0.0229ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
N CHANNEL MOSFET, 200V, 62A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:62A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes
MOSFET Transistor, N Channel, 62 A, 200 V, 22.9 mohm, 10 V, 4 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDB2614TR-ND | 001090-FDB2614 | 2088-FDB2614 | 7598967 | 7598967P | FDB2614 | FDB2614 | FDB2614 | 67P3448 | 30M0734 | 61M6192 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2614 | N-Channel 200V MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 200V, 62A, D2-Pak; Transistor Polarity Onsemi | N Channel Mosfet, 200V, 62A, D2-Pak, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 62 A, 200 V, 22.9 Mohm, 10 V, 4 V Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263AB) | Reel | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 | TO-3 | TO-3 | |
| V(BR)DSS | 200 volts | 200 volts | |||||||||
| PD | 260000 milliwatts | 260 milliwatts | 260000 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |