Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066907-FDB2570
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 22A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1911pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRF3315SPBF; MTB29N15ET4; MTB29N15E; FDB2570;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
N-Channel 150V 22A (Ta) 93W (Tc) Surface Mount D?PAK (TO-263AB) - Bulk Product overview: FDB2570 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 150V, 22A, 93W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB2570 can be used for catalog matching and distributor lookup.
N-Channel 150V 22A (Ta) 93W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 150V 22A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 066907-FDB2570 | 278-FDB2570 | FDB2570-ND | FDB2570 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB2570 | N-Channel SMD 150V 22A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 150 volts | |||
| PD | 93000 milliwatts | 93000 milliwatts |