N-Channel 150V 79A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 150V 79A TO263AB
MOSFET N-CH 150V 79A TO263AB
MOSFET 150V N-Channel PowerTrench MOSFET
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDB2532-F085TR-ND | FDB2532-F085 | FDB2532-F085 | FDB2532-F085 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 150 volts |