onsemi Single FETs, MOSFETs FDB16AN08A0

Description
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB16AN08A0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB16AN08A0TR-ND
Single FETs, MOSFETs FDB16AN08A0TR-ND
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB16AN08A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB16AN08A0DKR-ND
Single FETs, MOSFETs FDB16AN08A0DKR-ND
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB16AN08A0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB16AN08A0CT-ND
Single FETs, MOSFETs FDB16AN08A0CT-ND
N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 9A (Ta), 58A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
75V 9A 58A MOSFET Transistor
278-FDB16AN08A0
75V 9A 58A MOSFET Transistor 278-FDB16AN08A0
MOSFET N-CH 75V 9A/58A D2PAK Product overview: FDB16AN08A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 9A, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 9A, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB16AN08A0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 9A/58A D2PAK Product overview: FDB16AN08A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 9A, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 9A, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB16AN08A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB16AN08A0 - 066906-FDB16AN08A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB16AN08A0
066906-FDB16AN08A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB16AN08A0 066906-FDB16AN08A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066906-FDB16AN08A0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1857pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 58A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066906-FDB16AN08A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1857pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 58A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Discrete Auto N-Ch UltraFET Trench

MOSFET Discrete Auto N-Ch UltraFET Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB16AN08A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB16AN08A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB16AN08A0
MOSFET N-CH 75V 9A/58A D2PAK

MOSFET N-CH 75V 9A/58A D2PAK

Supplier's Site
Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R - 598-FDB16AN08A0 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R
598-FDB16AN08A0
Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R 598-FDB16AN08A0
Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Single FETs, MOSFETs - FDB16AN08A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB16AN08A0
Single FETs, MOSFETs FDB16AN08A0
MOSFET N-CH 75V 9A/58A D2PAK

MOSFET N-CH 75V 9A/58A D2PAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB16AN08A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB16AN08A0
Single FETs, MOSFETs FDB16AN08A0
MOSFET N-CH 75V 9A/58A D2PAK

MOSFET N-CH 75V 9A/58A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB16AN08A0TR-ND 278-FDB16AN08A0 066906-FDB16AN08A0 FDB16AN08A0 FDB16AN08A0 598-FDB16AN08A0 FDB16AN08A0
Product Name Single FETs, MOSFETs 75V 9A 58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB16AN08A0 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) D2PAK T/R Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Bulk TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 135 milliwatts 135000 milliwatts 135000 milliwatts 135000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data