onsemi Single FETs, MOSFETs FDB14N30TM

Description
N-Channel 300V 14A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 300V 14A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB14N30TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB14N30TMTR-ND
Single FETs, MOSFETs FDB14N30TMTR-ND
N-Channel 300V 14A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 14A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 300V 14A MOSFET Transistor
278-FDB14N30TM
N-Channel 300V 14A MOSFET Transistor 278-FDB14N30TM
N-Channel MOSFET, 300V, 14A, 290mR, D2PAK, SM Product overview: FDB14N30TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB14N30TM can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 300V, 14A, 290mR, D2PAK, SM Product overview: FDB14N30TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDB14N30TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB14N30TM - 001085-FDB14N30TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB14N30TM
001085-FDB14N30TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB14N30TM 001085-FDB14N30TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001085-FDB14N30TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001085-FDB14N30TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB14N30TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB14N30TM
Single FETs, MOSFETs FDB14N30TM
MOSFET N-CH 300V 14A D2PAK

MOSFET N-CH 300V 14A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB14N30TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB14N30TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB14N30TM
MOSFET N-CH 300V 14A D2PAK

MOSFET N-CH 300V 14A D2PAK

Supplier's Site
MOSFET N-CH 300V 14A D2PAK - 598-FDB14N30TM - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 14A D2PAK
598-FDB14N30TM
MOSFET N-CH 300V 14A D2PAK 598-FDB14N30TM
MOSFET N-CH 300V 14A D2PAK

MOSFET N-CH 300V 14A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 300V N-Ch MOSFET

MOSFET 300V N-Ch MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 14 A, 300 V, 0.24 Ohm, 10 V, 5 V Rohs Compliant Onsemi - 61M6189 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14 A, 300 V, 0.24 Ohm, 10 V, 5 V Rohs Compliant Onsemi
61M6189
Mosfet Transistor, N Channel, 14 A, 300 V, 0.24 Ohm, 10 V, 5 V Rohs Compliant Onsemi 61M6189
MOSFET Transistor, N Channel, 14 A, 300 V, 0.24 ohm, 10 V, 5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14 A, 300 V, 0.24 ohm, 10 V, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 300V, 14A, D2-Pak; Channel Type Onsemi - 67P3447 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 300V, 14A, D2-Pak; Channel Type Onsemi
67P3447
N Channel Mosfet, 300V, 14A, D2-Pak; Channel Type Onsemi 67P3447
N CHANNEL MOSFET, 300V, 14A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 300V, 14A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 300V, 14A, D2-Pak, Full Reel; Channel Type Onsemi - 52M3142 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 300V, 14A, D2-Pak, Full Reel; Channel Type Onsemi
52M3142
N Channel Mosfet, 300V, 14A, D2-Pak, Full Reel; Channel Type Onsemi 52M3142
N CHANNEL MOSFET, 300V, 14A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5VRoHS Compliant: Yes

N CHANNEL MOSFET, 300V, 14A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB14N30TMTR-ND 278-FDB14N30TM 001085-FDB14N30TM FDB14N30TM FDB14N30TM 598-FDB14N30TM FDB14N30TM 61M6189 67P3447
Product Name Single FETs, MOSFETs N-Channel 300V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB14N30TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 300V 14A D2PAK MOSFET Mosfet Transistor, N Channel, 14 A, 300 V, 0.24 Ohm, 10 V, 5 V Rohs Compliant Onsemi N Channel Mosfet, 300V, 14A, D2-Pak; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products