MOSFET N-CH 500V 11.5A D2PAK / Mosfet Array Product overview: FDB12N50FTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDB12N50FTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 723524-FDB12N50FTM
Manufacturer Homepage: www.fairchildsemi.co
Reference case: TO-263
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 289-FDB12N50FTM | 723524-FDB12N50FTM |
| Product Name | 500V 11.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB12N50FTM |
| Package Type | Bulk |