onsemi 500V 11.5A MOSFET Transistor FDB12N50FTM_WS

Description
MOSFET N-CH 500V 11.5A D2PAK Product overview: FDB12N50FTM_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDB12N50FTM_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 11.5A D2PAK Product overview: FDB12N50FTM_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDB12N50FTM_WS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 11.5A MOSFET Transistor
285-FDB12N50FTM_WS
500V 11.5A MOSFET Transistor 285-FDB12N50FTM_WS
MOSFET N-CH 500V 11.5A D2PAK Product overview: FDB12N50FTM_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDB12N50FTM_WS can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 11.5A D2PAK Product overview: FDB12N50FTM_WS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDB12N50FTM_WS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB12N50FTM_WS - 1037961-FDB12N50FTM_WS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB12N50FTM_WS
1037961-FDB12N50FTM_WS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB12N50FTM_WS 1037961-FDB12N50FTM_WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037961-FDB12N50FTM_ WS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 165W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1395pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 700 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037961-FDB12N50FTM_WS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 165W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1395pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 700 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDB12N50FTM_WS 1037961-FDB12N50FTM_WS
Product Name 500V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB12N50FTM_WS
Polarity N-Channel N-Channel; N-Channel
PD 165000 milliwatts 165000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia - 71T6945 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 520 milliamps
Package Type TO-3
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253331-DRV8353SRTAT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details