onsemi 100V 12Mohm MOSFET Transistor FDB120N10

Description
MOSFETs 100V N-Chan 12Mohm PowerTrench Product overview: FDB120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB120N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Chan 12Mohm PowerTrench Product overview: FDB120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB120N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 12Mohm MOSFET Transistor
2088-FDB120N10
100V 12Mohm MOSFET Transistor 2088-FDB120N10
MOSFETs 100V N-Chan 12Mohm PowerTrench Product overview: FDB120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB120N10 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Chan 12Mohm PowerTrench Product overview: FDB120N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12Mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12Mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB120N10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB120N10 - 001083-FDB120N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB120N10
001083-FDB120N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB120N10 001083-FDB120N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001083-FDB120N10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5605pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001083-FDB120N10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 5605pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 74A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB120N10TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB120N10TR-ND
Single FETs, MOSFETs FDB120N10TR-ND
N-Channel 100V 74A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 74A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB120N10CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB120N10CT-ND
Single FETs, MOSFETs FDB120N10CT-ND
N-Channel 100V 74A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 74A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Chan 12Mohm PowerTrench

MOSFET 100V N-Chan 12Mohm PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB120N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB120N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB120N10
MOSFET N-CH 100V 74A D2PAK

MOSFET N-CH 100V 74A D2PAK

Supplier's Site
Mosfet, N-Ch, 100V, 74A, 175Deg C, 170W Rohs Compliant Onsemi - 54AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 74A, 175Deg C, 170W Rohs Compliant Onsemi
54AH8617
Mosfet, N-Ch, 100V, 74A, 175Deg C, 170W Rohs Compliant Onsemi 54AH8617
MOSFET, N-CH, 100V, 74A, 175DEG C, 170W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 74A, 175DEG C, 170W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB120N10 001083-FDB120N10 FDB120N10TR-ND FDB120N10 FDB120N10 54AH8617
Product Name 100V 12Mohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB120N10 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 74A, 175Deg C, 170W Rohs Compliant Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1050 kS
PD 170 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
100V 75A MOSFET Transistor - 278-AUIRFS4310 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers