onsemi N-Channel 150V MOSFET Transistor FDB110N15A

Description
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDB110N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB110N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDB110N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB110N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDB110N15A
N-Channel 150V MOSFET Transistor 2088-FDB110N15A
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDB110N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB110N15A can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDB110N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB110N15A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB110N15A - 1037960-FDB110N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB110N15A
1037960-FDB110N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB110N15A 1037960-FDB110N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037960-FDB110N15A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 234W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 92A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 4510pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 92A, 10V Alternative Parts (Cross-Reference): AUIRFS4115; SUM80090E-GE3; FDB110N15A; STH90N15F4-2; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037960-FDB110N15A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 234W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 92A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 4510pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 92A, 10V
Alternative Parts (Cross-Reference): AUIRFS4115; SUM80090E-GE3; FDB110N15A; STH90N15F4-2;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB110N15ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB110N15ADKR-ND
Single FETs, MOSFETs FDB110N15ADKR-ND
N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB110N15ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB110N15ATR-ND
Single FETs, MOSFETs FDB110N15ATR-ND
N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB110N15ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB110N15ACT-ND
Single FETs, MOSFETs FDB110N15ACT-ND
N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 92A (Tc) 234W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 8090802P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090802P
MOSFETs 8090802P
MOSFET, Fairchild, FDB110N15A

MOSFET, Fairchild, FDB110N15A

Supplier's Site
MOSFETs - 8090802 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090802
MOSFETs 8090802
MOSFET, Fairchild, FDB110N15A

MOSFET, Fairchild, FDB110N15A

Supplier's Site
MOSFETs - 1663533 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663533
MOSFETs 1663533
MOSFET, Fairchild, FDB110N15A

MOSFET, Fairchild, FDB110N15A

Supplier's Site
Mosfet, N-Ch, 150V, 92A, To-263-3; Transistor Polarity Onsemi - 46AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 92A, To-263-3; Transistor Polarity Onsemi
46AC0760
Mosfet, N-Ch, 150V, 92A, To-263-3; Transistor Polarity Onsemi 46AC0760
MOSFET, N-CH, 150V, 92A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:92A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.00925ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 92A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:92A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.00925ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak, Full Reel; Channel Type Onsemi - 54T8312 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak, Full Reel; Channel Type Onsemi
54T8312
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak, Full Reel; Channel Type Onsemi 54T8312
N CH MOSFET, POWERTRENCH, 150V, 92A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:92A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:234W RoHS Compliant: Yes

N CH MOSFET, POWERTRENCH, 150V, 92A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:92A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:234W RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak; Channel Type Onsemi - 58T5420 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak; Channel Type Onsemi
58T5420
N Ch Mosfet, Powertrench, 150V, 92A, D2Pak; Channel Type Onsemi 58T5420
N CH MOSFET, POWERTRENCH, 150V, 92A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:92A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CH MOSFET, POWERTRENCH, 150V, 92A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:92A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB110N15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB110N15A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB110N15A
MOSFET N-CH 150V 92A D2PAK

MOSFET N-CH 150V 92A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDB110N15A 1037960-FDB110N15A FDB110N15ADKR-ND 8090802P 8090802 46AC0760 54T8312 58T5420 FDB110N15A FDB110N15A
Product Name N-Channel 150V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB110N15A Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 150V, 92A, To-263-3; Transistor Polarity Onsemi N Ch Mosfet, Powertrench, 150V, 92A, D2Pak, Full Reel; Channel Type Onsemi N Ch Mosfet, Powertrench, 150V, 92A, D2Pak; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.1180 kS
PD 234 milliwatts 234000 milliwatts 234000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-3; TO-263 TO-3 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers