Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001080-FDB075N15A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 333W (Tc)
Family Name: FDB075N15A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 7350pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): SUM80090E-GE3; IRF135S203; IPB072N15N3 G;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 150V 130A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 150V 130A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 150V 130A (Tc) 333W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDB075N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB075N15A can be used for catalog matching and distributor lookup.
MOSFET N-Ch 150V 130A PowerTrench D2PAK
MOSFET N-Ch 150V 130A PowerTrench D2PAK
MOSFET N-Ch 150V 130A PowerTrench D2PAK
MOSFET 150V N-Channel PowerTrench MOSFET
N CH MOSFET, POWERTRENCH, 150V, 130A, D2PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:130A; On Resistance Rds(on):0.00625ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
N CHANNEL MOSFET, POWERTRENCH, 150V, 130A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:130A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:333WRoHS
MOSFET, N-CH, 150V, 130A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:130A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.00625ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 150V 130A D2PAK
MOSFET N-CH 150V 130A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 001080-FDB075N15A | FDB075N15ADKR-ND | 2088-FDB075N15A | 8647966 | 8647966P | FDB075N15A | 58T5418 | 54T8310 | 46AC0759 | FDB075N15A | FDB075N15A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB075N15A | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | N Ch Mosfet, Powertrench, 150V, 130A, D2Pak; Transistor Polarity Onsemi | N Channel Mosfet, Powertrench, 150V, 130A, D2Pak, Full Reel; Channel Type Onsemi | Mosfet, N-Ch, 150V, 130A, To-263-3; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 150 volts | 150 volts | |||||||||
| PD | 333000 milliwatts | 333 milliwatts | 333000 milliwatts | 333000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-3 | TO-3 | TO-3; TO-263 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |