onsemi N-Channel 6V 8A 7mOhm MOSFET Transistor FDB070AN06A0

Description
MOSFETs N-Channel PT 6V 8A 7mOhm Product overview: FDB070AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6V, 8A, 7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 8A, 7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB070AN06A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel PT 6V 8A 7mOhm Product overview: FDB070AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6V, 8A, 7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 8A, 7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB070AN06A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 6V 8A 7mOhm MOSFET Transistor
2088-FDB070AN06A0
N-Channel 6V 8A 7mOhm MOSFET Transistor 2088-FDB070AN06A0
MOSFETs N-Channel PT 6V 8A 7mOhm Product overview: FDB070AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6V, 8A, 7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 8A, 7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB070AN06A0 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel PT 6V 8A 7mOhm Product overview: FDB070AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6V, 8A, 7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 8A, 7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB070AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDB070AN06A0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB070AN06A0TR-ND
Single FETs, MOSFETs FDB070AN06A0TR-ND
N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB070AN06A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB070AN06A0DKR-ND
Single FETs, MOSFETs FDB070AN06A0DKR-ND
N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB070AN06A0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB070AN06A0CT-ND
Single FETs, MOSFETs FDB070AN06A0CT-ND
N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 15A (Ta), 80A (Tc) 175W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB070AN06A0 - 001079-FDB070AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB070AN06A0
001079-FDB070AN06A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB070AN06A0 001079-FDB070AN06A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001079-FDB070AN06A0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 175W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001079-FDB070AN06A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 175W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
N Channel Mosfet, 60V, 80A To-263Ab; Channel Type Onsemi - 60J0576 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 80A To-263Ab; Channel Type Onsemi
60J0576
N Channel Mosfet, 60V, 80A To-263Ab; Channel Type Onsemi 60J0576
N CHANNEL MOSFET, 60V, 80A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 80A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB070AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB070AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB070AN06A0
MOSFET N-CH 60V 15A/80A D2PAK

MOSFET N-CH 60V 15A/80A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel PT 6V 8A 7mOhm

MOSFET N-Channel PT 6V 8A 7mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDB070AN06A0 FDB070AN06A0TR-ND 001079-FDB070AN06A0 60J0576 FDB070AN06A0 FDB070AN06A0
Product Name N-Channel 6V 8A 7mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB070AN06A0 N Channel Mosfet, 60V, 80A To-263Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 175 milliwatts 175000 milliwatts
Package Type Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data