N-Channel 150V 3.8A (Tc) 250W (Tc) Surface Mount TO-263-7
MOSFET N-CH 150V 3.8A TO263-7
MOSFET N-CH 150V 3.8A TO263-7
MOSFET 150V TO263 7L JEDEC GREEN EMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FDB0690N1507LTR-ND | FDB0690N1507L | FDB0690N1507L |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |