onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0630N1507L FDB0630N1507L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918983-FDB0630N1507L Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: FDB0630 Categories: Discrete Semiconductor Products Case / Package: TO-263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB0630N1507L-ND, FDB0630N1507LCT, FDB0630N1507LTR, FDB0630N1507LDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918983-FDB0630N1507L Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: FDB0630 Categories: Discrete Semiconductor Products Case / Package: TO-263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB0630N1507L-ND, FDB0630N1507LCT, FDB0630N1507LTR, FDB0630N1507LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0630N1507L - 918983-FDB0630N1507L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0630N1507L
918983-FDB0630N1507L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0630N1507L 918983-FDB0630N1507L
Manufacturer: ON Semiconductor Win Source Part Number: 918983-FDB0630N1507L Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: FDB0630 Categories: Discrete Semiconductor Products Case / Package: TO-263-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDB0630N1507L-ND, FDB0630N1507LCT, FDB0630N1507LTR, FDB0630N1507LDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918983-FDB0630N1507L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDB0630
Categories: Discrete Semiconductor Products
Case / Package: TO-263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDB0630N1507L-ND, FDB0630N1507LCT, FDB0630N1507LTR, FDB0630N1507LDKR

Buy Now Datasheet
Singapore, Singapore
150V MOSFET Transistor
2088-FDB0630N1507L
150V MOSFET Transistor 2088-FDB0630N1507L
MOSFETs 150V 7L JEDEC GREEN EMC Product overview: FDB0630N1507L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0630N1507L can be used for catalog matching and distributor lookup.

MOSFETs 150V 7L JEDEC GREEN EMC Product overview: FDB0630N1507L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB0630N1507L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDB0630N1507LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0630N1507LCT-ND
Single FETs, MOSFETs FDB0630N1507LCT-ND
N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0630N1507LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0630N1507LTR-ND
Single FETs, MOSFETs FDB0630N1507LTR-ND
N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - FDB0630N1507LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB0630N1507LDKR-ND
Single FETs, MOSFETs FDB0630N1507LDKR-ND
N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

N-Channel 150V 130A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 7L JEDEC GREEN EMC

MOSFET 150V 7L JEDEC GREEN EMC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB0630N1507L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB0630N1507L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB0630N1507L
MOSFET N-CH 150V 130A TO263-7

MOSFET N-CH 150V 130A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 918983-FDB0630N1507L 2088-FDB0630N1507L FDB0630N1507LCT-ND FDB0630N1507L FDB0630N1507L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0630N1507L 150V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; TO-263-7 Reel TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details