onsemi 60V MOSFET Transistor FDB050AN06A0

Description
MOSFETs 60V N-Ch PowerTrench MOSFET Product overview: FDB050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB050AN06A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N-Ch PowerTrench MOSFET Product overview: FDB050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB050AN06A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-FDB050AN06A0
60V MOSFET Transistor 2088-FDB050AN06A0
MOSFETs 60V N-Ch PowerTrench MOSFET Product overview: FDB050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB050AN06A0 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Ch PowerTrench MOSFET Product overview: FDB050AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB050AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8090809P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090809P
MOSFETs 8090809P
MOSFET, Fairchild, FDB050AN06A0

MOSFET, Fairchild, FDB050AN06A0

Supplier's Site
MOSFETs - 8090809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090809
MOSFETs 8090809
MOSFET, Fairchild, FDB050AN06A0

MOSFET, Fairchild, FDB050AN06A0

Supplier's Site
MOSFETs - 1241414 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241414
MOSFETs 1241414
MOSFET, Fairchild, FDB050AN06A0

MOSFET, Fairchild, FDB050AN06A0

Supplier's Site
Single FETs, MOSFETs - FDB050AN06A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB050AN06A0DKR-ND
Single FETs, MOSFETs FDB050AN06A0DKR-ND
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB050AN06A0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB050AN06A0TR-ND
Single FETs, MOSFETs FDB050AN06A0TR-ND
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB050AN06A0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB050AN06A0CT-ND
Single FETs, MOSFETs FDB050AN06A0CT-ND
N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 18A (Ta), 80A (Tc) 245W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB050AN06A0 - 001077-FDB050AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB050AN06A0
001077-FDB050AN06A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB050AN06A0 001077-FDB050AN06A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001077-FDB050AN06A0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001077-FDB050AN06A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 245W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Mosfet, N-Ch, 80A, 60V, To-263; Transistor Polarity Onsemi - 07AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80A, 60V, To-263; Transistor Polarity Onsemi
07AH3890
Mosfet, N-Ch, 80A, 60V, To-263; Transistor Polarity Onsemi 07AH3890
MOSFET, N-CH, 80A, 60V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 80A, 60V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB050AN06A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB050AN06A0
Single FETs, MOSFETs FDB050AN06A0
MOSFET N-CH 60V 18A/80A D2PAK

MOSFET N-CH 60V 18A/80A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB050AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB050AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB050AN06A0
MOSFET N-CH 60V 18A/80A D2PAK

MOSFET N-CH 60V 18A/80A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDB050AN06A0 8090809P 8090809 FDB050AN06A0DKR-ND 001077-FDB050AN06A0 07AH3890 FDB050AN06A0 FDB050AN06A0
Product Name 60V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB050AN06A0 Mosfet, N-Ch, 80A, 60V, To-263; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 245 milliwatts 245000 milliwatts 245000 milliwatts
Package Type Reel TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Surface Mount
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data