onsemi Single FETs, MOSFETs FDB045AN08A0

Description
N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDB045AN08A0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB045AN08A0TR-ND
Single FETs, MOSFETs FDB045AN08A0TR-ND
N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB045AN08A0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB045AN08A0CT-ND
Single FETs, MOSFETs FDB045AN08A0CT-ND
N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB045AN08A0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB045AN08A0DKR-ND
Single FETs, MOSFETs FDB045AN08A0DKR-ND
N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 75V 19A (Ta), 90A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FDB045AN08A0
N-Channel MOSFET Transistor 2088-FDB045AN08A0
MOSFETs N-Channel UltraFET Product overview: FDB045AN08A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB045AN08A0 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel UltraFET Product overview: FDB045AN08A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB045AN08A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB045AN08A0 - 001075-FDB045AN08A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB045AN08A0
001075-FDB045AN08A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB045AN08A0 001075-FDB045AN08A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001075-FDB045AN08A0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 19A (Ta), 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 138nC @ 10V Max Input Capacitance: 6600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001075-FDB045AN08A0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 19A (Ta), 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 138nC @ 10V
Max Input Capacitance: 6600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking
Quantity per package: 800

Buy Now Datasheet
MOSFET N-CH 75V 90A D2PAK - 598-FDB045AN08A0 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 90A D2PAK
598-FDB045AN08A0
MOSFET N-CH 75V 90A D2PAK 598-FDB045AN08A0
MOSFET N-CH 75V 90A D2PAK

MOSFET N-CH 75V 90A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB045AN08A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB045AN08A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB045AN08A0
MOSFET N-CH 75V 19A/90A D2PAK

MOSFET N-CH 75V 19A/90A D2PAK

Supplier's Site
N Channel Mosfet, 75V, 80A To-263Ab; Channel Type Onsemi - 28H9655 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 80A To-263Ab; Channel Type Onsemi
28H9655
N Channel Mosfet, 75V, 80A To-263Ab; Channel Type Onsemi 28H9655
N CHANNEL MOSFET, 75V, 80A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 80A TO-263AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel UltraFET

MOSFET N-Channel UltraFET

Buy Now Datasheet
Single FETs, MOSFETs - FDB045AN08A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB045AN08A0
Single FETs, MOSFETs FDB045AN08A0
MOSFET N-CH 75V 19A/90A D2PAK

MOSFET N-CH 75V 19A/90A D2PAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FDB045AN08A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB045AN08A0
Single FETs, MOSFETs FDB045AN08A0
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDB045AN08A0TR-ND 2088-FDB045AN08A0 001075-FDB045AN08A0 598-FDB045AN08A0 FDB045AN08A0 28H9655 FDB045AN08A0 FDB045AN08A0
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB045AN08A0 MOSFET N-CH 75V 90A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 75V, 80A To-263Ab; Channel Type Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 310 milliwatts 310000 milliwatts 310000 milliwatts 310000 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data